TE Connectivity EGCS3-GGG-C20005
- 收藏
- 对比
EGCS3-GGG-C20005详情
TE Connectivity EGCS3-GGG-C20005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EGCS3-GGG-C20005
TE Internal Description
EGCS3-D-25
Acceleration Range (±)u2009(g)
25
Frequency Responseu2009(Hz)
0-250 to 0-1000
Accelerometer Typeu2009
MEMS DC
Sensitivityu2009
8 mV/g
Number of Axesu2009
3
EGCS3-GGG-C20005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。