TE Connectivity EGCS3-HHH-C20005
- 收藏
- 对比
EGCS3-HHH-C20005详情
TE Connectivity EGCS3-HHH-C20005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EGCS3-HHH-C20005
TE Internal Description
EGCS3-D-50
Acceleration Range (±)u2009(g)
50
Frequency Responseu2009(Hz)
0-350 to 0-4500
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
3
Sensitivityu2009
4 mV/g
EGCS3-HHH-C20005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。