TE Connectivity EGCS3-HHH-C20006
- 收藏
- 对比
EGCS3-HHH-C20006
2460-EGCS3-HHH-C20006
运动传感器 - 振动
--
大陆
立即发货

EGCS3-D-50-/V10
1最小包装量--
EGCS3-HHH-C20006详情
TE Connectivity EGCS3-HHH-C20006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Axesu2009
3
Accelerometer Typeu2009
MEMS DC
Frequency Responseu2009(Hz)
0-350 to 0-4500
Acceleration Range (±)u2009(g)
50
TE Internal Description
EGCS3-D-50-/V10
TE Internal #
EGCS3-HHH-C20006
Sensitivityu2009
4 mV/g
EGCS3-HHH-C20006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。