TE Connectivity EGCS-500-C20010
- 收藏
- 对比
EGCS-500-C20010
2460-EGCS-500-C20010
运动传感器 - 振动
--
大陆
立即发货

EGCS-D0-500-/V10
1最小包装量--
EGCS-500-C20010详情
TE Connectivity EGCS-500-C20010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EGCS-500-C20010
TE Internal Description
EGCS-D0-500-/V10
Acceleration Range (±)u2009(g)
500
Frequency Responseu2009(Hz)
0-1900
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
.4 mV/g
EGCS-500-C20010拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。