TE Connectivity EGCS-50-C20044
- 收藏
- 对比
EGCS-50-C20044
2460-EGCS-50-C20044
运动传感器 - 振动
--
大陆
立即发货

EGCS-D0-50-/V05/L5M
1最小包装量--
EGCS-50-C20044详情
TE Connectivity EGCS-50-C20044重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EGCS-50-C20044
TE Internal Description
EGCS-D0-50-/V05/L5M
Acceleration Range (±)u2009(g)
50
Frequency Responseu2009(Hz)
0-600 to 0-10000
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
4 mV/g
EGCS-50-C20044拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。