注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥12844.914397
10
¥12422.547775
25
¥12336.194412
50
¥12250.441324
100
¥11998.473378
500
¥11140.643809
TE Connectivity EGCS-5-C20013
- 收藏
- 对比
¥
总价: ¥
EGCS-5-C20013详情
TE Connectivity EGCS-5-C20013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EGCS-5-C20013
TE Internal Description
EGCS-D1S-5
Acceleration Range (±)u2009(g)
5
Frequency Responseu2009(Hz)
0-150
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
40 mV/g
EGCS-5-C20013拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。