TE Connectivity EGCS-5-C20037
- 收藏
- 对比
EGCS-5-C20037详情
TE Connectivity EGCS-5-C20037重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EGCS-5-C20037
TE Internal Description
EGCS-D1SM-5-/V2.5/C
Acceleration Range (±)u2009(g)
5
Frequency Responseu2009(Hz)
0-150
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
40 mV/g
EGCS-5-C20037拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。