TE Connectivity EGCS-D5-5000-/L10F
- 收藏
- 对比
EGCS-D5-5000-/L10F
2460-EGCS-D5-5000-/L10F
运动传感器 - 振动
--
大陆
立即发货

EGCS-D5-5000-/L10F
1最小包装量--
EGCS-D5-5000-/L10F详情
TE Connectivity EGCS-D5-5000-/L10F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sensitivityu2009
.04 mV/g
Number of Axesu2009
1
Accelerometer Typeu2009
MEMS DC
Frequency Responseu2009(Hz)
0-100 to 0-4000
Acceleration Range (±)u2009(g)
5000
TE Internal Description
EGCS-D5-5000-/L10F
TE Internal #
20011517-00
EGCS-D5-5000-/L10F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。