TE Connectivity EGPF004
- 收藏
- 对比
EGPF004
2460-EGPF004
继电器
--
大陆
立即发货

Signal Relays, 120 VAC Contact Voltage, 6 mW Coil Power (DC), Socket, Plug-In, 250 VDC Coil Voltage, 10 A, 4 Form C (4PDT), Agastat EGP
1最小包装量--
EGPF004详情
TE Connectivity EGPF004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1423176-6
TE Internal Description
EGPF004=RLY,NUC,GP,250VDC
Contact Voltage Ratingu2009(VAC)
120
Signal Relay Coil Power Rating (DC)u2009(mW)
6
Signal Relay Mounting Typeu2009
Socket
Signal Relay Terminal Typeu2009
Plug-In
Signal Relay Coil Voltage Ratingu2009(VDC)
250
EGPF004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。