TE Connectivity EGPI004
- 收藏
- 对比
EGPI004
2460-EGPI004
继电器
--
大陆
立即发货

Signal Relays, 120 VAC Contact Voltage, Socket, Plug-In, 120 VAC Coil Voltage, 10 A, 4 Form C (4PDT), 120 VAC Switching Voltage, Agastat EGP
1最小包装量--
EGPI004详情
TE Connectivity EGPI004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Signal Relay Contact Current Ratingu2009(A)
10
Signal Relay Coil Voltage Ratingu2009(VAC)
120
Signal Relay Terminal Typeu2009
Plug-In
Signal Relay Mounting Typeu2009
Socket
Contact Voltage Ratingu2009(VAC)
120
TE Internal Description
EGPI004=RLY,NUC,GEN. PURP,120
TE Internal #
1-1423176-7
EGPI004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。