TE Connectivity EH2301-000
- 收藏
- 对比
EH2301-000
2460-EH2301-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Polyolefin Black Dual Automotive Stick
1最小包装量--
EH2301-000详情
TE Connectivity EH2301-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
2.54
Operating Temp Range
-40C to 110C
Shrink Wall Type
DUAL
Inside Diameter After Shrinking
13
Inside Diameter Before Shrinking
52
类型
TUBING
颜色
Black
收缩率
4:1
产品长度(mm)
1220(mm)
EH2301-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。