TE Connectivity EH3265-000
- 收藏
- 对比
EH3265-000
2460-EH3265-000
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .236 in [6 mm], Crosslinked Fluoroelastomer, 12 mm [.472 in] Inner Diameter, Highly Flame-Retardant, Spool
1最小包装量--
EH3265-000详情
TE Connectivity EH3265-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EH3265-000
TE Internal Description
ZH150-12/6-0-SP
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
12u2009mmu2009[u2009.472u2009inu2009]
Recovered Inside Diameter (Max)u2009
6u2009mmu2009[u2009.236u2009inu2009]
Shrink Ratiou2009
2:1
EH3265-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。