TE Connectivity EH3268-000
- 收藏
- 对比
EH3268-000
2460-EH3268-000
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .472 in [12 mm], Elastomer, 24 mm [.945 in] Inner Diameter, Highly Flame-Retardant, Spool, -75 – 150 °C
1最小包装量--
EH3268-000详情
TE Connectivity EH3268-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
12u2009mmu2009[u2009.472u2009inu2009]
Expanded Inside Diameter (Min)u2009
24u2009mmu2009[u2009.945u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
TE Internal Description
ZH150-24/12-0-SP
TE Internal #
EH3268-000
EH3268-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。