TE Connectivity EH3270-000
- 收藏
- 对比
EH3270-000
2460-EH3270-000
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To 1.181 in [30 mm], Elastomer, 50 mm [1.969 in] Inner Diameter, Highly Flame-Retardant, Spool, -75 – 150 °C
1最小包装量--
EH3270-000详情
TE Connectivity EH3270-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EH3270-000
TE Internal Description
ZH150-50/30-0-SP
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
50u2009mmu2009[u20091.969u2009inu2009]
Recovered Inside Diameter (Max)u2009
30u2009mmu2009[u20091.181u2009inu2009]
Shrink Ratiou2009
2:1
EH3270-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。