TE Connectivity EH5700-000
- 收藏
- 对比
EH5700-000详情
TE Connectivity EH5700-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (PO), Irradiated
Lead Free Status / RoHS Status
--
For Use With/Related Products
LQ590 Dot Matrix or T200, T208M, T312Mi, T6112DS, TE3112, TE3124 Thermal Transfer Printers
Package
Box
Base Product Number
EH57
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
操作温度
-75°C ~ 135°C
系列
D-SCE
包装
1000 per Reel
零件状态
活跃
颜色
Green
标签尺寸
0.13 W x 1.97 L (3.3mm x 50.0mm)
标签类型
热收缩
EH5700-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。