TE Connectivity EH8584-000
- 收藏
- 对比
EH8584-000
2460-EH8584-000
配件
--
大陆
立即发货

Printable Tubing, Ladder, Military, 3:1 Shrink Ratio, White, 1 Prescore, Markers per Sleeve 2, Length 1 in [25 mm], TMS-SCE
1最小包装量--
EH8584-000详情
TE Connectivity EH8584-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EH8584-000
TE Internal Description
TMS-SCE-1K-2-1/4-2.0-S1-9
Printable Tubing Typeu2009
Ladder
Printable Tubing Gradeu2009
Military
Printable Tubing Shrink Ratiou2009
3:1
Primary Product Coloru2009
White
Number of Prescoresu2009
1
EH8584-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。