TE Connectivity EJ1479-000
- 收藏
- 对比
EJ1479-000
2460-EJ1479-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Polyolefin Black Single Spool
1最小包装量--
EJ1479-000详情
TE Connectivity EJ1479-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Package
Bulk
厂商
KYOCERA AVX
Product Status
活跃
Product Thickness
0.44
Operating Temp Range
-55C to 105C
Shrink Wall Type
SINGLE
Inside Diameter After Shrinking
1
Inside Diameter Before Shrinking
2.4
系列
*
包装
Bag
类型
TUBING
颜色
Black
家人
热缩管
收缩率
2:1
EJ1479-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。