TE Connectivity EJ1488-000
- 收藏
- 对比
EJ1488-000详情
TE Connectivity EJ1488-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
ZEROHAL POLYOLEFIN
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Product Thickness
0.56
Operating Temp Range
-55C to 105C
Shrink Wall Type
SINGLE
Inside Diameter After Shrinking
4.5
Inside Diameter Before Shrinking
9.6
系列
*
类型
TUBING
颜色
Black
家人
热缩管
收缩率
2:1
EJ1488-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。