TE Connectivity EJ1514-000
- 收藏
- 对比
EJ1514-000
2460-EJ1514-000
热缩管
--
大陆
立即发货

EJ1514-000 datasheet pdf and Heat Shrink Tubing product details from TE Connectivity stock available at utmel
1最小包装量--
EJ1514-000详情
TE Connectivity EJ1514-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
ZEROHAL POLYOLEFIN
Product Thickness
0.33
Operating Temp Range
-30C to 125C
Shrink Wall Type
SINGLE
Inside Diameter After Shrinking
3
Inside Diameter Before Shrinking
6.5
类型
TUBING
颜色
Black
家人
热缩管
收缩率
2:1
EJ1514-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。