TE Connectivity EJ2148-000
- 收藏
- 对比
EJ2148-000
2460-EJ2148-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Push-On, 15 Marker Size, Yellow, Straight Cut, P Printed Marking, Width 4.5 mm [.177 in], Black, Flexible PVC, Z-Type Marker
1最小包装量--
EJ2148-000详情
TE Connectivity EJ2148-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EJ2148-000
TE Internal Description
06181425
Marker Styleu2009
Push-On
Marker Sizeu2009
15
Marker Cutu2009
Straight
Primary Product Coloru2009
Yellow
Compatible Cable Diameter Rangeu2009
3.8 – 6.3u2009mmu2009[u2009.15 – .25u2009inu2009]
EJ2148-000拓展信息







哦! 它是空的。