TE Connectivity EJ2297-000
- 收藏
- 对比
EJ2297-000
2460-EJ2297-000
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Push-On, 11 Marker Size, Yellow, Straight Cut, . Printed Marking, Width 4.5 mm [.177 in], Black, Z-Type Marker
1最小包装量--
EJ2297-000详情
TE Connectivity EJ2297-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Marker Cutu2009
Straight
Primary Product Coloru2009
Yellow
Compatible Cable Diameter Rangeu2009
2.9 – 4.7u2009mmu2009[u2009.11 – .19u2009inu2009]
Marker Sizeu2009
11
Marker Styleu2009
Push-On
TE Internal Description
06161448
TE Internal #
EJ2297-000
EJ2297-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。