TE Connectivity EJ2722-000
- 收藏
- 对比
EJ2722-000
2460-EJ2722-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, ASIA / AMERICAS / China, Heat Shrink, None, 4 Core, Cross-Section 150 – 400 mm², Plastic (XLPE), RAYCHEM EPKT
1最小包装量--
EJ2722-000详情
TE Connectivity EJ2722-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Shield Styleu2009
None
Power Cable Termination Voltage Classu2009(kV)
≤ 1
Power Cable Termination Technologyu2009
热缩管
Installation Instructionu2009
Bulgarian, Croatian, Czech, English, Estonian, German, Hungarian, Latvian, Lithuanian, Macedonian, Polish, Romanian, Russian, Serbian, Slovenian
Power Cable Termination Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
TE Internal Description
EPKT-4X150-400
TE Internal #
EJ2722-000
EJ2722-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。