TE Connectivity EJ2723-000
- 收藏
- 对比
EJ2723-000
2460-EJ2723-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, EMEA / ANZPAC / China, Heat Shrink, None, 4 Core, Cross-Section 70 – 150 mm², Plastic (XLPE), RAYCHEM EPKT
1最小包装量--
EJ2723-000详情
TE Connectivity EJ2723-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EJ2723-000
Cable Shield Styleu2009
None
Power Cable Termination Voltage Classu2009(kV)
≤ 1
Power Cable Termination Technologyu2009
热缩管
Installation Instructionu2009
Bulgarian, Croatian, Czech, English, Estonian, German, Hungarian, Latvian, Lithuanian, Macedonian, Polish, Romanian, Russian, Serbian, Slovenian
TE Internal Description
EPKT-4X070-150
Power Cable Termination Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
EJ2723-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。