TE Connectivity EJ3595-000
- 收藏
- 对比
EJ3595-000
2460-EJ3595-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 1 kV, Inline, Cross-Section 10 – 50 mm², 4 Core, Plastic, Mechanical Connectors Included
1最小包装量--
EJ3595-000详情
TE Connectivity EJ3595-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cross-Section Rangeu2009(mm²)
10 – 50
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 1
Joints & Splice Technologyu2009
热缩管
Joints & Splice Product Availabilityu2009
EMEA
TE Internal Description
LJSM-4X010-050
TE Internal #
EJ3595-000
EJ3595-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。