TE Connectivity EJ3597-000
- 收藏
- 对比
EJ3597-000
2460-EJ3597-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 1 kV, Inline, Cross-Section 1.5 – 16 mm², 4 Core, Plastic, Mechanical Connectors Included
1最小包装量--
EJ3597-000详情
TE Connectivity EJ3597-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EJ3597-000
TE Internal Description
LJSM-4X1,5-016
Joints & Splice Product Availabilityu2009
EMEA
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 1
Joint & Splice Application Typeu2009
Inline
Cross-Section Rangeu2009(mm²)
1.5 – 16
EJ3597-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。