TE Connectivity EK2581-000
- 收藏
- 对比
EK2581-000
2460-EK2581-000
无类别的
--
大陆
立即发货

Cross Referenced to TE CNTY RAYCHEM - Part: RYCEN3660-065W24H
1最小包装量--
添加到询价列表
EK2581-000详情
TE Connectivity EK2581-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP68
Material of contact surface
Gold
0个相似型号
EK2581-000拓展信息







哦! 它是空的。