TE Connectivity EK2674-000
- 收藏
- 对比
EK2674-000
2460-EK2674-000
无类别的
--
大陆
立即发货

Cable 20 AWG Spec 55A Tin Plated Copper Modified Radiation Cross-linked ETFE 600V White
1最小包装量--
EK2674-000详情
TE Connectivity EK2674-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Number of auxiliary contacts as normally closed contact
0
EK2674-000拓展信息







哦! 它是空的。