TE Connectivity EK5263-000
- 收藏
- 对比
EK5263-000
2460-EK5263-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Worldwide, Cold Applied, Adaptable, 1 Core, Cross-Section 95 – 2500 mm², Creepage Distance 2164 mm [85.197 in], RAYCHEM OHVT
1最小包装量--
EK5263-000详情
TE Connectivity EK5263-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Installation Instructionu2009
English, German, Polish, Russian
Power Cable Termination Product Availabilityu2009
Worldwide
TE Internal Description
OHVT-72C
TE Internal #
EK5263-000
Power Cable Termination Technologyu2009
Cold Applied
Power Cable Termination Voltage Classu2009(kV)
≤ 72
Cable Shield Styleu2009
Adaptable
EK5263-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。