TE Connectivity EK5482-000
- 收藏
- 对比
EK5482-000
2460-EK5482-000
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, Spec 44, 1000VAC Voltage Rating, Tin-Coated Copper, 20 AWG Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
EK5482-000详情
TE Connectivity EK5482-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EK5482-000
TE Internal Description
44A0221-20-2/8
Cable Typeu2009
Spec 44
Voltage Ratingu2009(VAC)
1000
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked PVDF
Conductor Materialu2009
Tin-Coated Copper
Wire Sizeu2009(AWG)
20
EK5482-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。