TE Connectivity EK7273-000
- 收藏
- 对比
EK7273-000详情
TE Connectivity EK7273-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
改性弹性体
Manufacturer Part Number
EK7273-000
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Product Thickness
2
Operating Temp Range
-75C to 150C
Shrink Wall Type
DUAL
Inside Diameter After Shrinking
14.2
Inside Diameter Before Shrinking
24
类型
模制靴
颜色
Black
Reach合规守则
unknown
连接器支持类型
连接器附件
产品长度(mm)
60(mm)
EK7273-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。