TE Connectivity EK7316-000
- 收藏
- 对比
EK7316-000
2460-EK7316-000
热缩管
--
大陆
立即发货

Heat Shrink Cable Boots & End Caps 222S174-100C-0
1最小包装量--
EK7316-000详情
TE Connectivity EK7316-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Stranding element
无
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Conductor surface
Tinned
Colour outer sheath
Yellow
Permitted cable outer temperature during assembling/handling
0 - 0
Screen over stranding element
None
Category
Other
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
2.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Low smoke according to IEC 61034-2
无
Conductor category
Class 6 = very flexible
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
颜色
Black
子类别
Wire & Cable Management
产品类别
Heat Shrink Cable Boots & End Caps
产品类别
Heat Shrink Cable Boots & End Caps
EK7316-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。