TE Connectivity EK7540-000
- 收藏
- 对比
EK7540-000
2460-EK7540-000
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .354 in [9 mm], ZEROHAL Polyolefin, 18.6 mm [.732 in] Inner Diameter, Flame-Retardant, RAYCHEM SWFR X2
1最小包装量--
EK7540-000详情
TE Connectivity EK7540-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EK7540-000
TE Internal Description
X2-18.0-0-65MM
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
18.6u2009mmu2009[u2009.732u2009inu2009]
Recovered Inside Diameter (Max)u2009
9u2009mmu2009[u2009.354u2009inu2009]
Shrink Ratiou2009
2:1
EK7540-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。