TE Connectivity EK7725-000
- 收藏
- 对比
EK7725-000
2460-EK7725-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, ANZPAC / China / AMERICAS, Cold Applied / Cold Shrink, Wire, 1 Core, Cross-Section 50 – 1000 mm², XLPE/EPR, RAYCHEM CSTO
1最小包装量--
EK7725-000详情
TE Connectivity EK7725-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Shield Styleu2009
Wire
Power Cable Termination Voltage Classu2009(kV)
≤ 36
Power Cable Termination Technologyu2009
Cold Applied, Cold Shrink
Installation Instructionu2009
English
Power Cable Termination Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
CSTO-6122-ML-1-13
TE Internal Description
CSTO-6122-ML-1-13
TE Internal #
EK7725-000
EK7725-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。