TE Connectivity EK8703-000
- 收藏
- 对比
EK8703-000
2460-EK8703-000
特种电缆组件
--
大陆
立即发货

Data Bus Components - Microcouplers D-500-L456-2-4Y3120E
1最小包装量--
EK8703-000详情
TE Connectivity EK8703-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
3000 - 3000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
子类别
数据总线组件
产品类别
数据总线微耦合器
产品类别
Data Bus Components - Microcouplers
EK8703-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。