TE Connectivity EKUB001NN00310001000
- 收藏
- 对比
EKUB001NN00310001000
2460-EKUB001NN00310001000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PBT PA, Size 15, Shielded
1最小包装量--
EKUB001NN00310001000详情
TE Connectivity EKUB001NN00310001000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
电沉积镍
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Circuit Applicationu2009
Signal
Sealableu2009
无
Connector Systemu2009
Cable-to-Cable
TE Internal Description
615 EXTENSION
TE Internal #
EKB001N00310001000
EKUB001NN00310001000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。