TE Connectivity EKUB202NN00320604000
- 收藏
- 对比
EKUB202NN00320604000
2460-EKUB202NN00320604000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Power, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PBT PA, Size 15, Shielded, Metal
1最小包装量--
EKUB202NN00320604000详情
TE Connectivity EKUB202NN00320604000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Cable-to-Cable
Sealableu2009
无
Circuit Applicationu2009
Power
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Shell Plating Materialu2009
电沉积镍
TE Internal Description
915 EXTENSION
TE Internal #
EKB202N00320604000
EKUB202NN00320604000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。