TE Connectivity EL1570-000
- 收藏
- 对比
EL1570-000
2460-EL1570-000
圆形连接器
--
大陆
立即发货

Circular MIL Spec Backshells R85049/6911Z
1最小包装量--
EL1570-000详情
TE Connectivity EL1570-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length
6 in
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Panel Mount, PCB Mount
Manufacturer
BIVAR
Brand
Bivar
RoHS
Details
Unit Weight
0.282192 oz
颜色
Red
子类别
LED指示灯
方向
Vertical
产品类别
LED灯管
产品
带LED的柔性光导管
产品类别
LED灯管
EL1570-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。