TE Connectivity EL6106-000
- 收藏
- 对比
EL6106-000
2460-EL6106-000
套管 - 电源连接器
--
大陆
立即发货

Power Systems Clamps, Worldwide, Bolted Type, ≤ 1 kV, Overhead, Breaking Load (Min) 48 kN, Conductor Range 4 x 50 – 95 (120) mm², SIMEL PA
1最小包装量--
EL6106-000详情
TE Connectivity EL6106-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Breaking Load (Min)u2009(kN)
48
Overheadu2009
有
Power System Clamp Voltage Classu2009(kV)
≤ 1
Power System Clamp Technologyu2009
Bolted Type
Power System Clamp Product Availabilityu2009
Worldwide
Alias #
SIML-0-2832095-1
TE Internal Description
PA4X50-95 (120) FA
TE Internal #
2832095-1
EL6106-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。