TE Connectivity EL6632-000
- 收藏
- 对比
EL6632-000
2460-EL6632-000
多芯导线
--
大陆
立即发货

Multi-Conductor Cables PRICE PER FOOT
1最小包装量--
EL6632-000详情
TE Connectivity EL6632-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated permanent current Iu
25
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
630 - 630
Number of auxiliary contacts as normally open contact
0
Overload release current setting
20 - 25
Degree of protection (IP)
IP30
Device construction
Complete device in housing
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
子类别
Cable
产品类别
Multi-Conductor Cables
产品类别
Multi-Conductor Cables
EL6632-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。