TE Connectivity EL8272-000
- 收藏
- 对比
EL8272-000
2460-EL8272-000
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, FRANCE - NORTH AFRICA, Separable Connector, ≤ 24 kV, Mechanical, 250A Bushing Type, Laminated Aluminum Tape, RAYCHEM RSES
1最小包装量--
EL8272-000详情
TE Connectivity EL8272-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dead Break Connection Connector Typeu2009
Mechanical
Dead Break Connection Voltage Classu2009(kV)
≤ 24
Dead Break Connection Technologyu2009
Separable Connector
Installation Instructionu2009
French
Dead Break Connection Product Availabilityu2009
FRANCE - NORTH AFRICA
TE Internal Description
RSSS-VD-5251-FR01
TE Internal #
EL8272-000
EL8272-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。