TE Connectivity EM4500-000
- 收藏
- 对比
EM4500-000
2460-EM4500-000
焊料
--
大陆
立即发货

Solder Sleeves & Shield Tubing D-200-0253-RT-CS4049
1最小包装量--
EM4500-000详情
TE Connectivity EM4500-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
375 - 3000
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Brand
TE Connectivity / Raychem
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
RoHS
Details
子类别
Wire & Cable Management
产品类别
Solder Sleeves & Shield Tubing
产品类别
Solder Sleeves & Shield Tubing
EM4500-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。