TE Connectivity EM4866-000
- 收藏
- 对比
EM4866-000
2460-EM4866-000
无类别的
--
大陆
立即发货

EM4866-000 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
EM4866-000详情
TE Connectivity EM4866-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Side 2 Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
1
Side 2 Gender
Jack (Female)
Side 1 Gender
Jack (Female)
Side 1 Polarity
Normal
Manufacturer
Cinch 连接解决方案
Brand
Vitelec / Cinch Connectivity Solutions
RoHS
Details
子类别
射频适配器
方向
Straight
阻抗
75 Ohms
产品类别
RF Adapters - In Series
外壳电镀
Nickel
产品类别
RF Adapters - In Series
无线电频率系列
BNC
EM4866-000拓展信息







哦! 它是空的。