TE Connectivity EM5679-000
- 收藏
- 对比
EM5679-000
2460-EM5679-000
无类别的
--
大陆
立即发货

Heat Shrink Kit with 14 Shell Size T-FIT Adapter/13 Size Molded Boot
1最小包装量--
EM5679-000详情
TE Connectivity EM5679-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP30
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
1250
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
有
EM5679-000拓展信息







哦! 它是空的。