TE Connectivity EM5930-000
- 收藏
- 对比
EM5930-000
2460-EM5930-000
无类别的
--
大陆
立即发货

TE Connectivity 82A6039-00-9CS3200
1最小包装量--
EM5930-000详情
TE Connectivity EM5930-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1750 - 3500
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Number of auxiliary contacts as normally closed contact
0
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
产品类别
TE Connectivity
EM5930-000拓展信息







哦! 它是空的。