TE Connectivity EM64386001
- 收藏
- 对比
EM64386001
2460-EM64386001
热缩管
--
大陆
立即发货

Yellow, 2:1, Dual Wall Tubing, Shrinks To .5 in [12.7 mm], Irradiated Modified Polyolefin, 25.4 mm [1 in] Inner Diameter, Flame-Retardant, BATTU
1最小包装量--
EM64386001详情
TE Connectivity EM64386001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EM64386001
TE Internal Description
BATTU-25.4/12.7-A1-4-102MM
Primary Product Coloru2009
Yellow
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
25.4u2009mmu2009[u20091u2009inu2009]
Recovered Inside Diameter (Max)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Shrink Ratiou2009
2:1
EM64386001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。