TE Connectivity EM7073-000
- 收藏
- 对比
EM7073-000
2460-EM7073-000
无类别的
--
大陆
立即发货

Cross Referenced to TE CNTY RAYCHEM - Part: RYC55A6418-28-MSL3-9CS2275
1最小包装量--
EM7073-000详情
TE Connectivity EM7073-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
5000 - 5000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
2
With integrated under voltage release
有
EM7073-000拓展信息







哦! 它是空的。