TE Connectivity EM72746001
- 收藏
- 对比
EM72746001
2460-EM72746001
热缩管
--
大陆
立即发货

Black, 4:1, Dual Wall Tubing, Shrinks To .175 in [4.45 mm], Irradiated Modified Polyolefin, 17.78 mm [.7 in] Inner Diameter, RAYCHEM ES-2000
1最小包装量--
EM72746001详情
TE Connectivity EM72746001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
4:1
Recovered Inside Diameter (Max)u2009
4.45u2009mmu2009[u2009.175u2009inu2009]
Expanded Inside Diameter (Min)u2009
17.78u2009mmu2009[u2009.7u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Black
TE Internal Description
ES2000-NO.4-B7-0-160MM
TE Internal #
EM72746001
EM72746001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。