TE Connectivity EM7507-000
- 收藏
- 对比
EM7507-000
2460-EM7507-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Zerohal Polyolefin Black Single Automotive Spool
1最小包装量--
EM7507-000详情
TE Connectivity EM7507-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
ZEROHAL POLYOLEFIN
Product Thickness
0.33
Operating Temp Range
-30C to 125C
Shrink Wall Type
SINGLE
Inside Diameter After Shrinking
3
Inside Diameter Before Shrinking
6.1
类型
TUBING
颜色
Black
收缩率
2:1
EM7507-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。