TE Connectivity EM79206001
- 收藏
- 对比
EM79206001
2460-EM79206001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Fiber & Fabric Wall Material, 3.937 in [100 mm] Expanded Inside, 1.969 in [50 mm] Recovered Inside, RAYCHEM HFT5000
1最小包装量--
EM79206001详情
TE Connectivity EM79206001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
50u2009mmu2009[u20091.969u2009inu2009]
Expanded Inside Diameter (Min)u2009
100u2009mmu2009[u20093.937u2009inu2009]
Wall Material Typeu2009
Fiber & Fabric
Primary Product Coloru2009
Black
TE Internal Description
HFT5000-100/50-0-930MM
TE Internal #
EM79206001
EM79206001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。