TE Connectivity EM79216001
- 收藏
- 对比
EM79216001
2460-EM79216001
热缩管
--
大陆
立即发货

Black, 2:1, Shrinks To 1.969 in [50 mm], Polyethylene/Polyester, Fiber & Fabric Wall Material, 100 mm [3.937 in] Inner Diameter, RAYCHEM HFT5000
1最小包装量--
EM79216001详情
TE Connectivity EM79216001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EM79216001
TE Internal Description
HFT5000-100/50-0-1120MM
Primary Product Coloru2009
Black
Wall Material Typeu2009
Fiber & Fabric
Expanded Inside Diameter (Min)u2009
100u2009mmu2009[u20093.937u2009inu2009]
Recovered Inside Diameter (Max)u2009
50u2009mmu2009[u20091.969u2009inu2009]
Shrink Ratiou2009
2:1
EM79216001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。